Capital Lighting, Inc. 1536MZ-LED60 Landscape Ltg.-Accent 368021

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Bronze Product Name: One Light Landscape Led Accent UPC: 00640665153668 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Bronze Product Name: One Light Landscape Led Accent UPC: 00640665153668 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1536MZ-LED60 Landscape Ltg.-Accent - 368021 - Capital Lighting, Inc.
Columbus, OH, USA
1536MZ-LED60 Landscape Ltg.-Accent
368021
1536MZ-LED60 Landscape Ltg.-Accent 368021
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Bronze Product Name: One Light Landscape Led Accent UPC: 00640665153668 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 3.25
Length 3.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Matte Bronze
Product Name: One Light Landscape Led Accent
UPC: 00640665153668
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368021
Product Name 1536MZ-LED60 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details