Capital Lighting, Inc. 1490AM-ESDS Exterior -Wall Mount 368013

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665949032 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665949032 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1490AM-ESDS Exterior -Wall Mount - 368013 - Capital Lighting, Inc.
Columbus, OH, USA
1490AM-ESDS Exterior -Wall Mount
368013
1490AM-ESDS Exterior -Wall Mount 368013
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665949032 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Autumn
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 00640665949032
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368013
Product Name 1490AM-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details