Capital Lighting, Inc. 1492AM-ES Exterior -Hanging 368009

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149227 Category: Outdooe Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149227 Category: Outdooe Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

Suppliers

Company
Product
Description
Supplier Links
1492AM-ES Exterior -Hanging - 368009 - Capital Lighting, Inc.
Columbus, OH, USA
1492AM-ES Exterior -Hanging
368009
1492AM-ES Exterior -Hanging 368009
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149227 Category: Outdooe Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Autumn
Product Name: One Light Outdoor Fixture
UPC: 00640665149227
Category: Outdooe
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5``W, 5``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368009
Product Name 1492AM-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details