Capital Lighting, Inc. 1494AM Exterior -Wall Mount 368006

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 9 Product Name: One Light Outdoor Fixture UPC: 00640665149401 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 9 Product Name: One Light Outdoor Fixture UPC: 00640665149401 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1494AM Exterior -Wall Mount - 368006 - Capital Lighting, Inc.
Columbus, OH, USA
1494AM Exterior -Wall Mount
368006
1494AM Exterior -Wall Mount 368006
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 9 Product Name: One Light Outdoor Fixture UPC: 00640665149401 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 00640665149401
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368006
Product Name 1494AM Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details