Capital Lighting, Inc. 1524BZ-LED Landscape Ltg.-Deck & Patio 368005

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Led Deck UPC: 00640665152401 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Led Deck UPC: 00640665152401 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1524BZ-LED Landscape Ltg.-Deck & Patio - 368005 - Capital Lighting, Inc.
Columbus, OH, USA
1524BZ-LED Landscape Ltg.-Deck & Patio
368005
1524BZ-LED Landscape Ltg.-Deck & Patio 368005
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Led Deck UPC: 00640665152401 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 3.50
Length 3.50
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Led Deck
UPC: 00640665152401
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368005
Product Name 1524BZ-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details