Capital Lighting, Inc. 1494AM-ES Exterior -Wall Mount 368001

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149425 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149425 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1494AM-ES Exterior -Wall Mount - 368001 - Capital Lighting, Inc.
Columbus, OH, USA
1494AM-ES Exterior -Wall Mount
368001
1494AM-ES Exterior -Wall Mount 368001
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149425 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Autumn
Product Name: One Light Outdoor Fixture
UPC: 00640665149425
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368001
Product Name 1494AM-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details