Capital Lighting, Inc. 5072-44 Mid. Chandeliers-Candle 367987

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Heirloom Silver Weight: 20 UPC: 771857069945
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Heirloom Silver Weight: 20 UPC: 771857069945

Suppliers

Company
Product
Description
Supplier Links
5072-44 Mid. Chandeliers-Candle - 367987 - Capital Lighting, Inc.
Columbus, OH, USA
5072-44 Mid. Chandeliers-Candle
367987
5072-44 Mid. Chandeliers-Candle 367987
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Heirloom Silver Weight: 20 UPC: 771857069945

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: B10
Qty: 6
Wattage: 60
Finish: Heirloom Silver
Weight: 20
UPC: 771857069945

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367987
Product Name 5072-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details