Capital Lighting, Inc. 5403-74 Sconces-Quad plus 367980

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Parchment Bronze Weight: 14 Product Name: Five Light wall bracket UPC: 771857066678 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Parchment Bronze Weight: 14 Product Name: Five Light wall bracket UPC: 771857066678 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5403-74 Sconces-Quad plus - 367980 - Capital Lighting, Inc.
Columbus, OH, USA
5403-74 Sconces-Quad plus
367980
5403-74 Sconces-Quad plus 367980
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Parchment Bronze Weight: 14 Product Name: Five Light wall bracket UPC: 771857066678 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Length 28.00
Bulb
Type: B10
Qty: 5
Wattage: 60
Finish: Parchment Bronze
Weight: 14
Product Name: Five Light wall bracket
UPC: 771857066678
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367980
Product Name 5403-74 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details