PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Extension: 6.5
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Silvergild
Weight: 2
Product Name: One Light Wall Bracket
UPC: 771857071467
Category: Wall Brackets
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 367959 |
| Product Name | 5143-91 Sconces-Single Candle |
| Application | Residential |