Capital Lighting, Inc. EK6508-22S Large Chandeliers-Candle 367957

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.50 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Heirloom Gold UPC: 771857620542
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.50 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Heirloom Gold UPC: 771857620542

Suppliers

Company
Product
Description
Supplier Links
EK6508-22S Large Chandeliers-Candle - 367957 - Capital Lighting, Inc.
Columbus, OH, USA
EK6508-22S Large Chandeliers-Candle
367957
EK6508-22S Large Chandeliers-Candle 367957
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.50 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Heirloom Gold UPC: 771857620542

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 40.50
Bulb
Type: B10
Qty: 8
Wattage: 60
Finish: Heirloom Gold
UPC: 771857620542

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367957
Product Name EK6508-22S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details