Capital Lighting, Inc. EK6515-48S Large Chandeliers-Candle 367954

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 50.00 Bulb Type: B10 Qty: 15 Wattage: 60 Finish: Antique Silver UPC: 771857620603
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 50.00 Bulb Type: B10 Qty: 15 Wattage: 60 Finish: Antique Silver UPC: 771857620603

Suppliers

Company
Product
Description
Supplier Links
EK6515-48S Large Chandeliers-Candle - 367954 - Capital Lighting, Inc.
Columbus, OH, USA
EK6515-48S Large Chandeliers-Candle
367954
EK6515-48S Large Chandeliers-Candle 367954
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 50.00 Bulb Type: B10 Qty: 15 Wattage: 60 Finish: Antique Silver UPC: 771857620603

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 50.00
Bulb
Type: B10
Qty: 15
Wattage: 60
Finish: Antique Silver
UPC: 771857620603

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367954
Product Name EK6515-48S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details