Capital Lighting, Inc. 5703CL Sconces-Triple Candle 367950

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.00 Length 23.00 Extension: 7.5 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Silver Weight: 8 Product Name: Three Light Wall bracket UPC: 771857045352 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.00 Length 23.00 Extension: 7.5 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Silver Weight: 8 Product Name: Three Light Wall bracket UPC: 771857045352 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5703CL Sconces-Triple Candle - 367950 - Capital Lighting, Inc.
Columbus, OH, USA
5703CL Sconces-Triple Candle
367950
5703CL Sconces-Triple Candle 367950
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.00 Length 23.00 Extension: 7.5 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Silver Weight: 8 Product Name: Three Light Wall bracket UPC: 771857045352 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 23.00
Length 23.00
Extension: 7.5
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Silver
Weight: 8
Product Name: Three Light Wall bracket
UPC: 771857045352
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367950
Product Name 5703CL Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details