Capital Lighting, Inc. 5017-22 Sconces-Single Candle 367928

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Heirloom Gold Weight: 3 Product Name: One Light Wall Bracket UPC: 771857032178 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Heirloom Gold Weight: 3 Product Name: One Light Wall Bracket UPC: 771857032178 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5017-22 Sconces-Single Candle - 367928 - Capital Lighting, Inc.
Columbus, OH, USA
5017-22 Sconces-Single Candle
367928
5017-22 Sconces-Single Candle 367928
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Heirloom Gold Weight: 3 Product Name: One Light Wall Bracket UPC: 771857032178 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Length 12.00
Extension: 9.5
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Heirloom Gold
Weight: 3
Product Name: One Light Wall Bracket
UPC: 771857032178
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367928
Product Name 5017-22 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details