Capital Lighting, Inc. 5766-76L Sconces-Double Candle 367927

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Weight: 6 UPC: 771857598674
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Weight: 6 UPC: 771857598674

Suppliers

Company
Product
Description
Supplier Links
5766-76L Sconces-Double Candle - 367927 - Capital Lighting, Inc.
Columbus, OH, USA
5766-76L Sconces-Double Candle
367927
5766-76L Sconces-Double Candle 367927
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Weight: 6 UPC: 771857598674

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Weight: 6
UPC: 771857598674

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367927
Product Name 5766-76L Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details