Capital Lighting, Inc. 9822-48 Sconces-Double Candle 367925

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 7 Product Name: Two Light Wall bracket UPC: 771857093261 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 7 Product Name: Two Light Wall bracket UPC: 771857093261 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
9822-48 Sconces-Double Candle - 367925 - Capital Lighting, Inc.
Columbus, OH, USA
9822-48 Sconces-Double Candle
367925
9822-48 Sconces-Double Candle 367925
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 7 Product Name: Two Light Wall bracket UPC: 771857093261 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Length 19.50
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Antique Silver
Weight: 7
Product Name: Two Light Wall bracket
UPC: 771857093261
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367925
Product Name 9822-48 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details