Capital Lighting, Inc. 5773-48BD Large Chandeliers-Candle 367921

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: B10 Qty: 15 Wattage: 60 Finish: Antique Silver Weight: 36 UPC: 771857088793
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: B10 Qty: 15 Wattage: 60 Finish: Antique Silver Weight: 36 UPC: 771857088793

Suppliers

Company
Product
Description
Supplier Links
5773-48BD Large Chandeliers-Candle - 367921 - Capital Lighting, Inc.
Columbus, OH, USA
5773-48BD Large Chandeliers-Candle
367921
5773-48BD Large Chandeliers-Candle 367921
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: B10 Qty: 15 Wattage: 60 Finish: Antique Silver Weight: 36 UPC: 771857088793

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: B10
Qty: 15
Wattage: 60
Finish: Antique Silver
Weight: 36
UPC: 771857088793

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367921
Product Name 5773-48BD Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details