Capital Lighting, Inc. 5107-23OL Mid. Chandeliers-Candle 367918

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Etruscan Gold Weight: 9 UPC: 771857120608
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Etruscan Gold Weight: 9 UPC: 771857120608

Suppliers

Company
Product
Description
Supplier Links
5107-23OL Mid. Chandeliers-Candle - 367918 - Capital Lighting, Inc.
Columbus, OH, USA
5107-23OL Mid. Chandeliers-Candle
367918
5107-23OL Mid. Chandeliers-Candle 367918
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Etruscan Gold Weight: 9 UPC: 771857120608

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: B10
Qty: 7
Wattage: 60
Finish: Etruscan Gold
Weight: 9
UPC: 771857120608

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367918
Product Name 5107-23OL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details