Capital Lighting, Inc. 5098-48SP Flush Mounts-Bowl Style 367916

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Antique Silver Weight: 4 UPC: 771857215717
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Antique Silver Weight: 4 UPC: 771857215717

Suppliers

Company
Product
Description
Supplier Links
5098-48SP Flush Mounts-Bowl Style - 367916 - Capital Lighting, Inc.
Columbus, OH, USA
5098-48SP Flush Mounts-Bowl Style
367916
5098-48SP Flush Mounts-Bowl Style 367916
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Antique Silver Weight: 4 UPC: 771857215717

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: G16-1/2
Qty: 3
Wattage: 40
Finish: Antique Silver
Weight: 4
UPC: 771857215717

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367916
Product Name 5098-48SP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details