Capital Lighting, Inc. 5100-22BD Mini Chandeliers-Candle 367913

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Heirloom Gold Weight: 5 UPC: 771857091816
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Heirloom Gold Weight: 5 UPC: 771857091816

Suppliers

Company
Product
Description
Supplier Links
5100-22BD Mini Chandeliers-Candle - 367913 - Capital Lighting, Inc.
Columbus, OH, USA
5100-22BD Mini Chandeliers-Candle
367913
5100-22BD Mini Chandeliers-Candle 367913
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Heirloom Gold Weight: 5 UPC: 771857091816

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Heirloom Gold
Weight: 5
UPC: 771857091816

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367913
Product Name 5100-22BD Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details