Capital Lighting, Inc. 5107-26TO Mid. Chandeliers-Candle 367909

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: French Gold Weight: 9 UPC: 771857120691
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: French Gold Weight: 9 UPC: 771857120691

Suppliers

Company
Product
Description
Supplier Links
5107-26TO Mid. Chandeliers-Candle - 367909 - Capital Lighting, Inc.
Columbus, OH, USA
5107-26TO Mid. Chandeliers-Candle
367909
5107-26TO Mid. Chandeliers-Candle 367909
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: French Gold Weight: 9 UPC: 771857120691

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: B10
Qty: 7
Wattage: 60
Finish: French Gold
Weight: 9
UPC: 771857120691

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367909
Product Name 5107-26TO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details