Capital Lighting, Inc. 5110-48BD Large Chandeliers-Candle 367904

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 39.00 Bulb Type: B10 Qty: 18 Wattage: 60 Finish: Antique Silver Weight: 15 UPC: 771857121681
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 39.00 Bulb Type: B10 Qty: 18 Wattage: 60 Finish: Antique Silver Weight: 15 UPC: 771857121681

Suppliers

Company
Product
Description
Supplier Links
5110-48BD Large Chandeliers-Candle - 367904 - Capital Lighting, Inc.
Columbus, OH, USA
5110-48BD Large Chandeliers-Candle
367904
5110-48BD Large Chandeliers-Candle 367904
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 39.00 Bulb Type: B10 Qty: 18 Wattage: 60 Finish: Antique Silver Weight: 15 UPC: 771857121681

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 39.00
Bulb
Type: B10
Qty: 18
Wattage: 60
Finish: Antique Silver
Weight: 15
UPC: 771857121681

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367904
Product Name 5110-48BD Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details