Capital Lighting, Inc. 1842LA Sconces-Double Candle 367903

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 5.5 Bulb Type: B10 Qty: 2 Wattage: 40 Finish: Cream Weight: 3 Product Name: Two Light Wall bracket UPC: 771857098181 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 5.5 Bulb Type: B10 Qty: 2 Wattage: 40 Finish: Cream Weight: 3 Product Name: Two Light Wall bracket UPC: 771857098181 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
1842LA Sconces-Double Candle - 367903 - Capital Lighting, Inc.
Columbus, OH, USA
1842LA Sconces-Double Candle
367903
1842LA Sconces-Double Candle 367903
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 5.5 Bulb Type: B10 Qty: 2 Wattage: 40 Finish: Cream Weight: 3 Product Name: Two Light Wall bracket UPC: 771857098181 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Length 13.00
Extension: 5.5
Bulb
Type: B10
Qty: 2
Wattage: 40
Finish: Cream
Weight: 3
Product Name: Two Light Wall bracket
UPC: 771857098181
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367903
Product Name 1842LA Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details