Capital Lighting, Inc. 1843PK Mid. Chandeliers-Candle 367901

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Cream Weight: 4 UPC: 771857098211
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Cream Weight: 4 UPC: 771857098211

Suppliers

Company
Product
Description
Supplier Links
1843PK Mid. Chandeliers-Candle - 367901 - Capital Lighting, Inc.
Columbus, OH, USA
1843PK Mid. Chandeliers-Candle
367901
1843PK Mid. Chandeliers-Candle 367901
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Cream Weight: 4 UPC: 771857098211

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Cream
Weight: 4
UPC: 771857098211

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367901
Product Name 1843PK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details