Capital Lighting, Inc. 1303-40H Mid. Chandeliers-Candle 367900

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Silver Weight: 12 UPC: 771857602463
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Silver Weight: 12 UPC: 771857602463

Suppliers

Company
Product
Description
Supplier Links
1303-40H Mid. Chandeliers-Candle - 367900 - Capital Lighting, Inc.
Columbus, OH, USA
1303-40H Mid. Chandeliers-Candle
367900
1303-40H Mid. Chandeliers-Candle 367900
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Silver Weight: 12 UPC: 771857602463

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: B10
Qty: 6
Wattage: 60
Finish: Silver
Weight: 12
UPC: 771857602463

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367900
Product Name 1303-40H Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details