Capital Lighting, Inc. 7863-44S Mid. Chandeliers-Other 367798

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Heirloom Silver Weight: 15 UPC: 771857047455
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Heirloom Silver Weight: 15 UPC: 771857047455

Suppliers

Company
Product
Description
Supplier Links
7863-44S Mid. Chandeliers-Other - 367798 - Capital Lighting, Inc.
Columbus, OH, USA
7863-44S Mid. Chandeliers-Other
367798
7863-44S Mid. Chandeliers-Other 367798
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Heirloom Silver Weight: 15 UPC: 771857047455

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Bulb
Type: G16-1/2
Qty: 8
Wattage: 60
Finish: Heirloom Silver
Weight: 15
UPC: 771857047455

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367798
Product Name 7863-44S Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details