Capital Lighting, Inc. 6673A Pendants-Glass Down 367796

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 21 Wattage: 25 Finish: Silver Weight: 24 UPC: 771857396195
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 21 Wattage: 25 Finish: Silver Weight: 24 UPC: 771857396195

Suppliers

Company
Product
Description
Supplier Links
6673A Pendants-Glass Down - 367796 - Capital Lighting, Inc.
Columbus, OH, USA
6673A Pendants-Glass Down
367796
6673A Pendants-Glass Down 367796
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 21 Wattage: 25 Finish: Silver Weight: 24 UPC: 771857396195

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 25
Finish: Silver
Weight: 24
UPC: 771857396195

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367796
Product Name 6673A Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details