Capital Lighting, Inc. 6678A Pendants-Drum Shade 367793

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Bulb Type: G16-1/2 Qty: 16 Wattage: 40 Weight: 35 UPC: 771857644760
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Bulb Type: G16-1/2 Qty: 16 Wattage: 40 Weight: 35 UPC: 771857644760

Suppliers

Company
Product
Description
Supplier Links
6678A Pendants-Drum Shade - 367793 - Capital Lighting, Inc.
Columbus, OH, USA
6678A Pendants-Drum Shade
367793
6678A Pendants-Drum Shade 367793
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Bulb Type: G16-1/2 Qty: 16 Wattage: 40 Weight: 35 UPC: 771857644760

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Length 5.00
Bulb
Type: G16-1/2
Qty: 16
Wattage: 40
Weight: 35
UPC: 771857644760

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367793
Product Name 6678A Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details