Capital Lighting, Inc. 3771-76TK Mid. Chandeliers-Candle 367792

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Heirloom Bronze Weight: 40 UPC: 771857284010
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Heirloom Bronze Weight: 40 UPC: 771857284010

Suppliers

Company
Product
Description
Supplier Links
3771-76TK Mid. Chandeliers-Candle - 367792 - Capital Lighting, Inc.
Columbus, OH, USA
3771-76TK Mid. Chandeliers-Candle
367792
3771-76TK Mid. Chandeliers-Candle 367792
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Heirloom Bronze Weight: 40 UPC: 771857284010

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 32.00
Bulb
Type: B10
Qty: 8
Wattage: 60
Finish: Heirloom Bronze
Weight: 40
UPC: 771857284010

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367792
Product Name 3771-76TK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details