Capital Lighting, Inc. 7855-48S Sconces-Double Glass 367779

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Length 10.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 2 Wattage: 40 Finish: Antique Silver Weight: 3 UPC: 771857046243
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Length 10.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 2 Wattage: 40 Finish: Antique Silver Weight: 3 UPC: 771857046243

Suppliers

Company
Product
Description
Supplier Links
7855-48S Sconces-Double Glass - 367779 - Capital Lighting, Inc.
Columbus, OH, USA
7855-48S Sconces-Double Glass
367779
7855-48S Sconces-Double Glass 367779
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Length 10.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 2 Wattage: 40 Finish: Antique Silver Weight: 3 UPC: 771857046243

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Length 10.00
Extension: 5.5
Bulb
Type: G16-1/2
Qty: 2
Wattage: 40
Finish: Antique Silver
Weight: 3
UPC: 771857046243

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367779
Product Name 7855-48S Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details