Capital Lighting, Inc. 1249-26TO Lamps-Table Lamps 367777

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: French Gold Weight: 7 Product Name: One Light Lamp UPC: 771857661156
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: French Gold Weight: 7 Product Name: One Light Lamp UPC: 771857661156

Suppliers

Company
Product
Description
Supplier Links
1249-26TO Lamps-Table Lamps - 367777 - Capital Lighting, Inc.
Columbus, OH, USA
1249-26TO Lamps-Table Lamps
367777
1249-26TO Lamps-Table Lamps 367777
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: French Gold Weight: 7 Product Name: One Light Lamp UPC: 771857661156

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: French Gold
Weight: 7
Product Name: One Light Lamp
UPC: 771857661156

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367777
Product Name 1249-26TO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details