Capital Lighting, Inc. 5794-76 Mid. Chandeliers-Candle 367775

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.50 Bulb Type: B10 Qty: 8 Wattage: 60 Weight: 19 UPC: 771857152708
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.50 Bulb Type: B10 Qty: 8 Wattage: 60 Weight: 19 UPC: 771857152708

Suppliers

Company
Product
Description
Supplier Links
5794-76 Mid. Chandeliers-Candle - 367775 - Capital Lighting, Inc.
Columbus, OH, USA
5794-76 Mid. Chandeliers-Candle
367775
5794-76 Mid. Chandeliers-Candle 367775
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.50 Bulb Type: B10 Qty: 8 Wattage: 60 Weight: 19 UPC: 771857152708

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.50
Bulb
Type: B10
Qty: 8
Wattage: 60
Weight: 19
UPC: 771857152708

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367775
Product Name 5794-76 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details