Capital Lighting, Inc. 6946-83A Mid. Chandeliers-Candle 367771

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Florentine Bronze Weight: 17 UPC: 771857422344
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Florentine Bronze Weight: 17 UPC: 771857422344

Suppliers

Company
Product
Description
Supplier Links
6946-83A Mid. Chandeliers-Candle - 367771 - Capital Lighting, Inc.
Columbus, OH, USA
6946-83A Mid. Chandeliers-Candle
367771
6946-83A Mid. Chandeliers-Candle 367771
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Florentine Bronze Weight: 17 UPC: 771857422344

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: B10
Qty: 6
Wattage: 60
Finish: Florentine Bronze
Weight: 17
UPC: 771857422344

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367771
Product Name 6946-83A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details