Capital Lighting, Inc. 9702-47 Sconces-Double Candle 367770

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Length 23.00 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Two Light Wall bracket Rock UPC: 771857083118 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Length 23.00 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Two Light Wall bracket Rock UPC: 771857083118 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
9702-47 Sconces-Double Candle - 367770 - Capital Lighting, Inc.
Columbus, OH, USA
9702-47 Sconces-Double Candle
367770
9702-47 Sconces-Double Candle 367770
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Length 23.00 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Two Light Wall bracket Rock UPC: 771857083118 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 23.00
Length 23.00
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Antique Pewter
Weight: 6
Product Name: Two Light Wall bracket Rock
UPC: 771857083118
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367770
Product Name 9702-47 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details