Capital Lighting, Inc. 1351-23 Semi-Flush Mts.-Bowl Style 367749

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 4 UPC: 771857073980
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 4 UPC: 771857073980

Suppliers

Company
Product
Description
Supplier Links
1351-23 Semi-Flush Mts.-Bowl Style - 367749 - Capital Lighting, Inc.
Columbus, OH, USA
1351-23 Semi-Flush Mts.-Bowl Style
367749
1351-23 Semi-Flush Mts.-Bowl Style 367749
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 4 UPC: 771857073980

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Etruscan Gold
Weight: 4
UPC: 771857073980

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367749
Product Name 1351-23 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details