Capital Lighting, Inc. P1702-647 Sconces-Single Glass 366999

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Patina Weight: 7.7 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Patina Weight: 7.7 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1702-647 Sconces-Single Glass
366999
P1702-647 Sconces-Single Glass 366999
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Patina Weight: 7.7 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze Patina
Weight: 7.7
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366999
Product Name P1702-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details