Capital Lighting, Inc. P1707-647 Sconces-Single Glass 366995

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Patina Weight: 7.66 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Patina Weight: 7.66 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1707-647 Sconces-Single Glass
366995
P1707-647 Sconces-Single Glass 366995
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Patina Weight: 7.66 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Copper Bronze Patina
Weight: 7.66
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366995
Product Name P1707-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details