Capital Lighting, Inc. P1705-647 Sconces-Other 366993

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Patina Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Patina Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1705-647 Sconces-Other
366993
P1705-647 Sconces-Other 366993
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Patina Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 16.75
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Copper Bronze Patina
Weight: 6.6
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366993
Product Name P1705-647 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details