Capital Lighting, Inc. P5214-615B Bathroom Fixtures-Four Lights 366981

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Dorian Bronze Weight: 15.09 Product Name: Four Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Dorian Bronze Weight: 15.09 Product Name: Four Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5214-615B Bathroom Fixtures-Four Lights
366981
P5214-615B Bathroom Fixtures-Four Lights 366981
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Dorian Bronze Weight: 15.09 Product Name: Four Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Dorian Bronze
Weight: 15.09
Product Name: Four Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366981
Product Name P5214-615B Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details