Capital Lighting, Inc. P5220-613 Sconces-Single Glass 366980

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5220-613 Sconces-Single Glass
366980
P5220-613 Sconces-Single Glass 366980
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6.6
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366980
Product Name P5220-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details