Capital Lighting, Inc. P3816-077 Lamps-Table Lamps 366975

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Clear Glass/Outside
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Clear Glass/Outside

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P3816-077 Lamps-Table Lamps
366975
P3816-077 Lamps-Table Lamps 366975
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Clear Glass/Outside

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Clear Glass/Outside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366975
Product Name P3816-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details