Capital Lighting, Inc. P294-0W-634 Sconces-Other 366973

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 9.11 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 9.11 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P294-0W-634 Sconces-Other
366973
P294-0W-634 Sconces-Other 366973
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 9.11 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Plated
Weight: 9.11
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366973
Product Name P294-0W-634 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details