Capital Lighting, Inc. P5152-077 Bathroom Fixtures-Two Lights 366958

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5.25 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Chrome Weight: 7.7 Product Name: Two Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5.25 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Chrome Weight: 7.7 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5152-077 Bathroom Fixtures-Two Lights
366958
P5152-077 Bathroom Fixtures-Two Lights 366958
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5.25 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Chrome Weight: 7.7 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5.25
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Chrome
Weight: 7.7
Product Name: Two Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366958
Product Name P5152-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details