Capital Lighting, Inc. P5041-248 Sconces-Single Glass 366957

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Gold Weight: 2.64 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Gold Weight: 2.64 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5041-248 Sconces-Single Glass
366957
P5041-248 Sconces-Single Glass 366957
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Gold Weight: 2.64 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Extension: 4.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Gold
Weight: 2.64
Product Name: One Light Bath
Category: Bath
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366957
Product Name P5041-248 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details