Capital Lighting, Inc. P5042-248 Bathroom Fixtures-Two Lights 366956

Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Gold Weight: 4.14 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Gold Weight: 4.14 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5042-248 Bathroom Fixtures-Two Lights
366956
P5042-248 Bathroom Fixtures-Two Lights 366956
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Gold Weight: 4.14 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Height: 4.75
Length 4.75
Extension: 4.75
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Gold
Weight: 4.14
Product Name: Two Light Bath
Category: Bath
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366956
Product Name P5042-248 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details