Capital Lighting, Inc. P5044-077-L Sconces-Single Glass 366953

Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.25 Bulb Type: LED Qty: 48 Wattage: 22 Finish: Chrome Weight: 5.94 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.25 Bulb Type: LED Qty: 48 Wattage: 22 Finish: Chrome Weight: 5.94 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5044-077-L Sconces-Single Glass
366953
P5044-077-L Sconces-Single Glass 366953
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.25 Bulb Type: LED Qty: 48 Wattage: 22 Finish: Chrome Weight: 5.94 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 4.75
Length 4.75
Extension: 4.25
Bulb
Type: LED
Qty: 48
Wattage: 22
Finish: Chrome
Weight: 5.94
Product Name: Led Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366953
Product Name P5044-077-L Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details