Capital Lighting, Inc. P4304-077 Lamps-Pharmacy-Floor 366946

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Chrome Weight: 16.02 Product Name: One Light Led Pharmacy Category: LED Pharmacy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Chrome Weight: 16.02 Product Name: One Light Led Pharmacy Category: LED Pharmacy

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4304-077 Lamps-Pharmacy-Floor
366946
P4304-077 Lamps-Pharmacy-Floor 366946
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Chrome Weight: 16.02 Product Name: One Light Led Pharmacy Category: LED Pharmacy

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 49.75
Extension: 27
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Chrome
Weight: 16.02
Product Name: One Light Led Pharmacy
Category: LED Pharmacy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366946
Product Name P4304-077 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details