Capital Lighting, Inc. P4507-3-37B Sconces-Single Glass 366926

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4507-3-37B Sconces-Single Glass
366926
P4507-3-37B Sconces-Single Glass 366926
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.25
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Restoration Bronze
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366926
Product Name P4507-3-37B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details