Capital Lighting, Inc. P5040-248 Sconces-Single Glass 366925

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Gold Weight: 4.27 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Gold Weight: 4.27 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5040-248 Sconces-Single Glass
366925
P5040-248 Sconces-Single Glass 366925
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Gold Weight: 4.27 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 50
Finish: Gold
Weight: 4.27
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366925
Product Name P5040-248 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details