Capital Lighting, Inc. P4506-4-37B Sconces-Single Glass 366924

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.86 Product Name: One Light Wall Sconce UPC: 874944001511 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.86 Product Name: One Light Wall Sconce UPC: 874944001511 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4506-4-37B Sconces-Single Glass
366924
P4506-4-37B Sconces-Single Glass 366924
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.86 Product Name: One Light Wall Sconce UPC: 874944001511 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 2.86
Product Name: One Light Wall Sconce
UPC: 874944001511
Category: Wall Sconce
Glass: Burnt Umber
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366924
Product Name P4506-4-37B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details