Capital Lighting, Inc. P470-248 Sconces-Other 366923

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Gold Weight: 4.4 Product Name: One Light Wall Scone Category: Wall Sconce Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Gold Weight: 4.4 Product Name: One Light Wall Scone Category: Wall Sconce Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P470-248 Sconces-Other
366923
P470-248 Sconces-Other 366923
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Gold Weight: 4.4 Product Name: One Light Wall Scone Category: Wall Sconce Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Honey Gold
Weight: 4.4
Product Name: One Light Wall Scone
Category: Wall Sconce
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366923
Product Name P470-248 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details